BLP9G0722-20G is a 20W plastic LDMOS power transistor for base station applications operating from 100MHz to 2700MHz, housed in a SOT1483-1 package with a 2-lead heatsink outline. It offers high efficiency, excellent ruggedness, and integrated ESD protection, with a maximum drain-source voltage of 65V and a junction temperature rating of 225°C. The device meets RoHS compliance and is designed for broadband RF applications including LTE, W-CDMA, and WiMAX.
Trans RF MOSFET N-CH 65V 3-Pin TO-270 Product overview: BLP9G0722-20G from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP9G0722-20G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BLP9G0722-20G |
| Product Name | 65V MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |