Ampleon RF FETs, MOSFETs BLP8G27-5Z

Description
RF Mosfet LDMOS 28V 55mA 2.14GHz 18dB 750mW 16-HVSON (6x4)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 55mA 2.14GHz 18dB 750mW 16-HVSON (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-12817-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12817-2-ND
RF FETs, MOSFETs 568-12817-2-ND
RF Mosfet LDMOS 28V 55mA 2.14GHz 18dB 750mW 16-HVSON (6x4)

RF Mosfet LDMOS 28V 55mA 2.14GHz 18dB 750mW 16-HVSON (6x4)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP8G27-5Z - 864336-BLP8G27-5Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP8G27-5Z
864336-BLP8G27-5Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP8G27-5Z 864336-BLP8G27-5Z
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864336-BLP8G27-5Z Features: RF Mosfet LDMOS 28 V 55 mA 2.14GHz 18dB 750mW 16-HVSON (6x4) Package: Reel - TR Package: 16-VDFN Exposed Pad Family Name: BLP8 Categories: Discrete Semiconductor Products Case / Package: 16-HVSON (6x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 568-12817-6, 934068975515, 568-12817-1, 568-12817-2

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864336-BLP8G27-5Z
Features: RF Mosfet LDMOS 28 V 55 mA 2.14GHz 18dB 750mW 16-HVSON (6x4)
Package: Reel - TR
Package: 16-VDFN Exposed Pad
Family Name: BLP8
Categories: Discrete Semiconductor Products
Case / Package: 16-HVSON (6x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 568-12817-6, 934068975515, 568-12817-1, 568-12817-2

Buy Now Datasheet
Singapore, Singapore
28V MOSFET Transistor
285-BLP8G27-5Z
28V MOSFET Transistor 285-BLP8G27-5Z
RF MOSFET LDMOS 28V 16HVSON Product overview: BLP8G27-5Z from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP8G27-5Z can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V 16HVSON Product overview: BLP8G27-5Z from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP8G27-5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLP8G27-5Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLP8G27-5Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLP8G27-5Z
RF MOSFET LDMOS 28V 16HVSON

RF MOSFET LDMOS 28V 16HVSON

Supplier's Site
RF FET LDMOS 65V 18DB 16VDFN - 38-BLP8G27-5Z - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 18DB 16VDFN
38-BLP8G27-5Z
RF FET LDMOS 65V 18DB 16VDFN 38-BLP8G27-5Z
RF FET LDMOS 65V 18DB 16VDFN

RF FET LDMOS 65V 18DB 16VDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 568-12817-2-ND 864336-BLP8G27-5Z 285-BLP8G27-5Z BLP8G27-5Z 38-BLP8G27-5Z
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP8G27-5Z 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FET LDMOS 65V 18DB 16VDFN
Package Type 16-VDFN Exposed Pad SOT3; 16-HVSON (6x4) Tape & Reel (TR) 16-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data