Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770226-BLP8G21S-160P
Packaging: Reel package
Package: SOT-1221-1
Frequency: 1.88GHz ~ 1.92GHz
Current - Test: 600mA
Gain: 17.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 20W
Family Name: BLP8G21S-160PV
Categories: Discrete Semiconductor Products
Manufacturer Package: 6-HSOPF
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLP8G21S-160PV;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V 6HSOPF
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770226-BLP8G21S-160PVY | BLP8G21S-160PVY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP8G21S-160PVY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 20 watts |