Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770225-BLP8G20S-80PY
Packaging: Reel package
Package: SOT-1223-1
Frequency: 1.88GHz ~ 1.92GHz
Current - Test: 300mA
Gain: 17.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 10W
Family Name: BLP8G20S-80P
Categories: Discrete Semiconductor Products
Manufacturer Package: 4-HSOPF
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLP8G20S-80P;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS (Dual), Common Source 28V 300mA 1.88GHz ~ 1.92GHz 17.5dB 10W 4-HSOPF
RF MOSFET LDMOS 28V 4HSOPF
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 770225-BLP8G20S-80PY | BLP8G20S-80PY-ND | BLP8G20S-80PY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP8G20S-80PY | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 10 watts |