Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP7G22-10Z BLP7G22-10Z

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864334-BLP7G22-10Z Features: RF Mosfet LDMOS (Dual), Common Source 28 V 110 mA 2.14GHz 16dB 2W 12-HVSON (6x4) Package: Reel - TR Package: 12-VDFN Exposed Pad Family Name: BLP7 Categories: Discrete Semiconductor Products Case / Package: 12-HVSON (6x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 934065973515, 568-12532-2, BLP7G22-10Z-ND, 568-12532-1, 568-12532-6
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864334-BLP7G22-10Z Features: RF Mosfet LDMOS (Dual), Common Source 28 V 110 mA 2.14GHz 16dB 2W 12-HVSON (6x4) Package: Reel - TR Package: 12-VDFN Exposed Pad Family Name: BLP7 Categories: Discrete Semiconductor Products Case / Package: 12-HVSON (6x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 934065973515, 568-12532-2, BLP7G22-10Z-ND, 568-12532-1, 568-12532-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP7G22-10Z - 864334-BLP7G22-10Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP7G22-10Z
864334-BLP7G22-10Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP7G22-10Z 864334-BLP7G22-10Z
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864334-BLP7G22-10Z Features: RF Mosfet LDMOS (Dual), Common Source 28 V 110 mA 2.14GHz 16dB 2W 12-HVSON (6x4) Package: Reel - TR Package: 12-VDFN Exposed Pad Family Name: BLP7 Categories: Discrete Semiconductor Products Case / Package: 12-HVSON (6x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 934065973515, 568-12532-2, BLP7G22-10Z-ND, 568-12532-1, 568-12532-6

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864334-BLP7G22-10Z
Features: RF Mosfet LDMOS (Dual), Common Source 28 V 110 mA 2.14GHz 16dB 2W 12-HVSON (6x4)
Package: Reel - TR
Package: 12-VDFN Exposed Pad
Family Name: BLP7
Categories: Discrete Semiconductor Products
Case / Package: 12-HVSON (6x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 934065973515, 568-12532-2, BLP7G22-10Z-ND, 568-12532-1, 568-12532-6

Buy Now Datasheet
Singapore, Singapore
28V MOSFET Transistor
285-BLP7G22-10Z
28V MOSFET Transistor 285-BLP7G22-10Z
RF MOSFET LDMOS 28V 12HVSON Product overview: BLP7G22-10Z from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP7G22-10Z can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V 12HVSON Product overview: BLP7G22-10Z from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP7G22-10Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-12532-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12532-2-ND
RF FETs, MOSFETs 568-12532-2-ND
RF Mosfet LDMOS (Dual), Common Source 28V 110mA 2.14GHz 16dB 2W 12-HVSON (6x4)

RF Mosfet LDMOS (Dual), Common Source 28V 110mA 2.14GHz 16dB 2W 12-HVSON (6x4)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLP7G22-10Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLP7G22-10Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLP7G22-10Z
RF MOSFET LDMOS 28V 12HVSON

RF MOSFET LDMOS 28V 12HVSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 864334-BLP7G22-10Z 285-BLP7G22-10Z 568-12532-2-ND BLP7G22-10Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLP7G22-10Z 28V MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; 12-HVSON (6x4) Tape & Reel (TR) 12-VDFN Exposed Pad 12-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data