RF Mosfet LDMOS 28V 55mA 2.14GHz 16dB 1W 12-HVSON (6x4)
Win Source Part Number: 1182412-BLP7G22-05Z
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 57 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Ampleon USA Inc.
Other Names: 2156-BLP7G22-05Z-160
RF MOSFET LDMOS 28V 12HVSON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLP7G22-05Z-ND | 1182412-BLP7G22-05Z | BLP7G22-05Z |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 12-VDFN Exposed Pad | SOT3 | Surface Mount |