Win Source Part Number: 1200927-BLP7G10S-160
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 600MHz ~ 960MHz
Current - Test: 100 mA
Gain: 19.4dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 28 V
Power - Output: 160W
Package / Case: SOT-1223-2
Supplier Device Package: 4-HSOPF
Alternative Parts (Cross-Reference): BLP7G10S160PY;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 1.4µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1192-6,1603-119
Base Product Number: BLP7
Product Status: Last Time Buy
RF MOSFET LDMOS 28V 4HSOPF
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1200927-BLP7G10S-160PY | BLP7G10S-160PY |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 160 watts |