Win Source Part Number: 1162476-BLP5LA55SZ
Category: Discrete Semiconductor Products>Transistors
Series: BLP
Package: Tape & Reel
Standard Package: 500
Voltage - Rated: 30 V
Frequency: 520MHz
Current - Test: 893 mA
Gain: 19.6dB
Transistor Type: LDMOS
Voltage - Test: 15 V
Power - Output: 55W
Package / Case: SOT-1482-1
Supplier Device Package: SOT-1482-1
ECCN: 5A991G
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 1.4µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-BLP5LA55SZCT,16
RF MOSFET LDMOS 15V SOT1482-1
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1162476-BLP5LA55SZ | BLP5LA55SZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 55 watts |