Ampleon Connectors,Interconnects BLP27M810Z

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Configuration: 5 x 7 Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 20mA Red, 20mA Yellow-Green
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Configuration: 5 x 7 Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 20mA Red, 20mA Yellow-Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Configuration: 5 x 7 Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 20mA Red, 20mA Yellow-Green

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: SRAM - Synchronous, SDR (ZBT)
Configuration: 5 x 7
Frequency: 5kHz
Gain: 1.9dB
Voltage - Test: 50V
Current - Test: 20mA Red, 20mA Yellow-Green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details