RF Mosfet LDMOS 32V 300mA 1.5GHz 17.8dB 70W SOT-1482-1
RF Mosfet LDMOS 32V 300mA 1.5GHz 17.8dB 70W SOT-1482-1
RF Mosfet LDMOS 32V 300mA 1.5GHz 17.8dB 70W SOT-1482-1
Trans RF MOSFET N-CH 65V 3-Pin TO-270 T/R Product overview: BLP15M9S70Z from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLP15M9S70Z can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 32V SOT1482-1
BLP15M9S70/SOT1482/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 1603-BLP15M9S70ZTR-ND | 285-BLP15M9S70Z | BLP15M9S70Z | BLP15M9S70Z |
| Product Name | RF FETs, MOSFETs | 65V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT-1482-1 | Surface Mount | SOT-1482-1 | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 65 volts | |||
| TJ | -65 C (-85 F) |