Ampleon Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) BLP15M9S70GZ

Description
Manufacturer: AMIS Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Frequency: 5kHz Gain: 2dBi Voltage - Test: 50V Current Rating (Amps): 690mA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Frequency: 5kHz Gain: 2dBi Voltage - Test: 50V Current Rating (Amps): 690mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Manufacturer: AMIS Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Frequency: 5kHz Gain: 2dBi Voltage - Test: 50V Current Rating (Amps): 690mA

Manufacturer: AMIS
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Configuration: 5 x 7
Frequency: 5kHz
Gain: 2dBi
Voltage - Test: 50V
Current Rating (Amps): 690mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data