BLP15M9S70GXY is a 70W LDMOS RF power transistor for broadcast and ISM applications in HF to 2GHz, packaged in a TO-270-2G-1 case with a thermal resistance from junction to case of 1.0 K/W. It operates with a drain-source voltage up to 65V, gate-source voltage from -6 to +13V, and a maximum junction temperature of 225°C. The device delivers 70W output power at 915MHz and 1400MHz with 75% and 70% drain efficiency respectively, and provides 17dB power gain at 1400MHz. It includes integrated ESD protection, exhibits ruggedness withstanding VSWR up to 10:1, and is suitable for CW applications. Packaging is in a 100-piece dry pack tape reel.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BLP15M9S70GXY |
| Product Name | RF Power Transistor |
| Power Gain | 17.6 dB |