Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLP10H660PGY

Description
RF MOSFET LDMOS 50V 4HSOP
Description
RF MOSFET LDMOS 50V 4HSOP

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLP10H660PGY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLP10H660PGY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLP10H660PGY
RF MOSFET LDMOS 50V 4HSOP

RF MOSFET LDMOS 50V 4HSOP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number BLP10H660PGY
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 50 V
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details