Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
AMPLEON
BLP10H6120PGY -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
Ampleon
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLP10H6120PGY
Description
RF MOSFET LDMOS 50V 4HSOP
Shenzhen Shengyu Electronics Technology Limited
Done
Description
RF MOSFET LDMOS 50V 4HSOP
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLP10H6120PGY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLP10H6120PGY
RF MOSFET LDMOS 50V 4HSOP
RF MOSFET LDMOS 50V 4HSOP
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
RF Transistors
Product Number
BLP10H6120PGY
Product Name
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type
50 V
Unlock Full Specs
to access all available technical data
Similar Products
JiuJiang Ingiant Technology Co., Ltd.
Current Collector high-performance aviation current collector DHK160-3-90A for an aerospace
View Details
Micross Components, Inc.
SemiQ Inc.
GP2T020A120X
View Details
Qorvo
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT
TGF2023-2-05
Specs
Transistor Technology / Material
GaN on SiC
Package Type
Die
Power Gain
18 dB
View Details
4
suppliers
Infineon Technologies AG
SMD 75V 80A MOSFET Transistor
AUIRFS3607
Specs
Polarity
N-Channel
P
D
140000 milliwatts
T
J
-55 C (-67 F)
View Details
5
suppliers