Ampleon Connectors,Interconnects BLP10H610AZ

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 96 Segment Frequency: 3MHz ~ 550MHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 96 Segment Frequency: 3MHz ~ 550MHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 96 Segment Frequency: 3MHz ~ 550MHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Configuration: 96 Segment
Frequency: 3MHz ~ 550MHz
Gain: 1.9dB
Voltage - Test: 50V
Current - Test: 40mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details