Win Source Part Number: 1049419-BLP05H6150XR
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 100
Voltage - Rated: 135 V
Frequency: 108MHz
Current - Test: 100 mA
Gain: 27dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50 V
Power - Output: 150W
Package / Case: 4-BESOP (0.173", 4.40mm Width)
Supplier Device Package: 4-HSOP
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1051-2,1603-105
Base Product Number: BLP05
RF MOSFET LDMOS 50V 4HSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049419-BLP05H6150XRGY | BLP05H6150XRGY |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 150 watts |