BLP0427M9S20XY is a 20W plastic LDMOS power transistor for broadband RF applications from 400MHz to 2700MHz, packaged in a TO-270-2F-1 surface mount case with dimensions of 10.67mm x 9.65mm and an exposed heatsink. It features high efficiency, excellent ruggedness with VSWR=10:1 tolerance, integrated ESD protection, and operates with a drain-source voltage up to 65V and junction temperature up to 225°C. Thermal resistance from junction to case is 0.9 K/W. The device meets RoHS compliance and is classified as ESD HBM Class 2 and CDM Class C2A. It is designed for use in radar, avionics, communications, and industrial, scientific, and medical applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BLP0427M9S20XY |
| Product Name | RF Power Transistor |
| Power Gain | 19 dB |