BLP0408H9S30 is a 30W LDMOS power transistor designed for broadband RF applications from 400MHz to 860MHz, used in broadcast, industrial, and medical transmitters. It is housed in a TO-270-2F-1 package with the source connected to the flange. The device operates with a drain-source voltage up to 108V and a maximum junction temperature of 225°C. Thermal resistance from junction to case is 1.7 K/W. It delivers 20.2 dB power gain and 62% drain efficiency at 714MHz with 30W output power under pulsed CW conditions. Integrated dual-sided ESD protection and high ruggedness are specified for class-AB operation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BLP0408H9S30XY |
| Product Name | RF Power Transistor |
| Power Gain | 20.2 dB |