The BLM9H0610S-60PG is a dual-section, 2-stage LDMOS power MMIC designed for broadband operation from 600 MHz to 1000 MHz, suitable as a driver or final amplifier in W-CDMA base stations. It is housed in a plastic, heatsink small outline package with 16 leads (OMP-780-16G-1) and features an exposed ground flange. The device supports multiple circuit topologies including Doherty, quadrature combined, and push-pull configurations. It offers integrated ESD protection, on-chip matching, and externally accessible biasing for each stage. Maximum drain-source voltage is 108 V, gate-source voltage is −6 to +13 V, and the case temperature rating is 125 °C. The junction temperature limit is 225 °C.
BLM9H0610S-60PG/OMP7
| ODG (Origin Data Global) | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | BLM9H0610S-60PGY |
| Product Name | RF FETs, MOSFETs |
| Power Gain | 35.5 dB |