Ampleon RF and Wireless - RF Amplifiers BLM9D2527-20ABZ

Description
RF MOSFET LDMOS SOT1462-1
Description
RF MOSFET LDMOS SOT1462-1

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BLM9D2527-20ABZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BLM9D2527-20ABZ
RF and Wireless - RF Amplifiers BLM9D2527-20ABZ
RF MOSFET LDMOS SOT1462-1

RF MOSFET LDMOS SOT1462-1

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number BLM9D2527-20ABZ
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2500 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details