BLM9D2327-26B/SOT146
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864331-BLM9D2327-26B
Features: RF Mosfet LDMOS 28 V 76 mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)
Package: Reel - TR
Package: 20-QFN Exposed Pad
Family Name: BLM9
Categories: Discrete Semiconductor Products
Case / Package: 20-PQFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 1603-1196-2, 1603-1196-1, 934960141515, 1603-1196-6
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | BLM9D2327-26BZ | 864331-BLM9D2327-26BZ |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM9D2327-26BZ |
| Power Gain | 27 dB |