The BLM9D2325-20AB is a 2-stage fully integrated Doherty MMIC using Ampleon's GEN9 LDMOS technology, designed for final-stage amplification in massive MIMO and small cell base stations operating between 2300 MHz and 2500 MHz. It is packaged in a PQFN20 thermally enhanced quad flat package with an 8.0 x 8.0 x 2.1 mm body and an exposed ground flange. The device features an integrated input splitter and output combiner, independent bias control for carrier and peaking stages, and complies with RoHS Directive 2002/95/EC. It delivers a typical output power of 3.55 W with a power gain of 27.1 dB and drain efficiency of 42.1% under W-CDMA test conditions. The maximum drain-source voltage is 65 V and the junction temperature rating is 175 °C. The part includes integrated ESD protection and is rated for withstand load mismatch up to VSWR 10:1 in Doherty operation.
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 1324422-BLM9D2325-20
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 500
Voltage - Rated: 28 V
Frequency: 2.3GHz ~ 2.5GHz
Transistor Type: LDMOS
Power - Output: 20W
Supplier Device Package: 20-PQFN (8x8)
Case / Package: 20-QFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 1603-1099-2,1603-109
Base Product Number: BLM9
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1324422-BLM9D2325-20ABZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 20 watts |