Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM8G0710S-60PBGY BLM8G0710S-60PBGY

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864329-BLM8G0710S-60 PBGY Features: RF Mosfet LDMOS (Dual) 28 V 60 mA 957.5MHz 36.2dB 6W 16-HSOP Package: Reel - TR Package: SOT-1212-2 Family Name: BLM8 Categories: Discrete Semiconductor Products Case / Package: 16-HSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.33.0001 Other Part Number: 1603-1098-2, 1603-1098-6, BLM8G0710S-60PBGY-ND , 934069666518, 1603-1098-1
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864329-BLM8G0710S-60 PBGY Features: RF Mosfet LDMOS (Dual) 28 V 60 mA 957.5MHz 36.2dB 6W 16-HSOP Package: Reel - TR Package: SOT-1212-2 Family Name: BLM8 Categories: Discrete Semiconductor Products Case / Package: 16-HSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.33.0001 Other Part Number: 1603-1098-2, 1603-1098-6, BLM8G0710S-60PBGY-ND , 934069666518, 1603-1098-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM8G0710S-60PBGY - 864329-BLM8G0710S-60PBGY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM8G0710S-60PBGY
864329-BLM8G0710S-60PBGY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM8G0710S-60PBGY 864329-BLM8G0710S-60PBGY
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864329-BLM8G0710S-60 PBGY Features: RF Mosfet LDMOS (Dual) 28 V 60 mA 957.5MHz 36.2dB 6W 16-HSOP Package: Reel - TR Package: SOT-1212-2 Family Name: BLM8 Categories: Discrete Semiconductor Products Case / Package: 16-HSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.33.0001 Other Part Number: 1603-1098-2, 1603-1098-6, BLM8G0710S-60PBGY-ND , 934069666518, 1603-1098-1

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864329-BLM8G0710S-60PBGY
Features: RF Mosfet LDMOS (Dual) 28 V 60 mA 957.5MHz 36.2dB 6W 16-HSOP
Package: Reel - TR
Package: SOT-1212-2
Family Name: BLM8
Categories: Discrete Semiconductor Products
Case / Package: 16-HSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.33.0001
Other Part Number: 1603-1098-2, 1603-1098-6, BLM8G0710S-60PBGY-ND, 934069666518, 1603-1098-1

Buy Now Datasheet
Singapore, Singapore
65V MOSFET Transistor
860-BLM8G0710S-60PBGY
65V MOSFET Transistor 860-BLM8G0710S-60PBGY
RF FET LDMOS 65V 36.2DB SOT12122 Product overview: BLM8G0710S-60PBGY from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BLM8G0710S-60PBG Y can be used for catalog matching and distributor lookup.

RF FET LDMOS 65V 36.2DB SOT12122 Product overview: BLM8G0710S-60PBGY from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BLM8G0710S-60PBGY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 864329-BLM8G0710S-60PBGY 860-BLM8G0710S-60PBGY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLM8G0710S-60PBGY 65V MOSFET Transistor
Package Type SOT3; 16-HSOP Tape & Reel (TR)
Unlock Full Specs
to access all available technical data