Ampleon RF Amplifiers BLM8G0710S-30PBY

Description
RF Mosfet LDMOS (Dual) 28V 30mA 957.5MHz 35dB 3W 16-HSOPF
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 30mA 957.5MHz 35dB 3W 16-HSOPF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-12808-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-12808-1-ND
RF Amplifiers 568-12808-1-ND
RF Mosfet LDMOS (Dual) 28V 30mA 957.5MHz 35dB 3W 16-HSOPF

RF Mosfet LDMOS (Dual) 28V 30mA 957.5MHz 35dB 3W 16-HSOPF

Buy Now Datasheet
RF Amplifiers - 568-12808-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-12808-2-ND
RF Amplifiers 568-12808-2-ND
RF Mosfet LDMOS (Dual) 28V 30mA 957.5MHz 35dB 3W 16-HSOPF

RF Mosfet LDMOS (Dual) 28V 30mA 957.5MHz 35dB 3W 16-HSOPF

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM8G0710S-30PBY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BLM8G0710S-30PBY
RF and Wireless - RF Amplifiers BLM8G0710S-30PBY
RF FET LDMOS 65V 35DB SOT12112

RF FET LDMOS 65V 35DB SOT12112

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-12808-1-ND BLM8G0710S-30PBY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 958 MHz 958 MHz
Minimum Gain 35 dB ? to 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - 1117037 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 18000 MHz
Maximum Gain 22 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details