Manufacturer: Ampleon USA Inc.
Win Source Part Number: 1324358-BLM8D1822S-5
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 1
Voltage - Rated: 65 V
Frequency: 1.805GHz ~ 2.17GHz
Current - Test: 190 mA
Gain: 26dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 28 V
Supplier Device Package: 16-HSOP
Case / Package: SOT-1212-2
Fake Threat In the Open Market: 71
Current Rating (Amps): 1.4µA
REACH Status: REACH Unaffected
Other Part Number: 1603-BLM8D1822S-50PB
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors |
| Product Number | 1324358-BLM8D1822S-50PBG | BLM8D1822S-50PBG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs |
| Power Gain | 26 dB | 26 dB |