Ampleon RF Amplifiers BLM7G1822S-80PBGY

Description
RF Mosfet LDMOS (Dual) 28V 240mA 2.17GHz 28dB 8W 16-HSOP
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 240mA 2.17GHz 28dB 8W 16-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-12804-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-12804-1-ND
RF Amplifiers 568-12804-1-ND
RF Mosfet LDMOS (Dual) 28V 240mA 2.17GHz 28dB 8W 16-HSOP

RF Mosfet LDMOS (Dual) 28V 240mA 2.17GHz 28dB 8W 16-HSOP

Buy Now Datasheet
RF Amplifiers - 568-12804-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-12804-2-ND
RF Amplifiers 568-12804-2-ND
RF Mosfet LDMOS (Dual) 28V 240mA 2.17GHz 28dB 8W 16-HSOP

RF Mosfet LDMOS (Dual) 28V 240mA 2.17GHz 28dB 8W 16-HSOP

Buy Now Datasheet
RF Amplifiers - 568-12804-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-12804-6-ND
RF Amplifiers 568-12804-6-ND
RF Mosfet LDMOS (Dual) 28V 240mA 2.17GHz 28dB 8W 16-HSOP

RF Mosfet LDMOS (Dual) 28V 240mA 2.17GHz 28dB 8W 16-HSOP

Buy Now Datasheet
RF and Wireless - RF Amplifiers BLM7G1822S-80PBGY
RF FET LDMOS 65V 28DB SOT12122

RF FET LDMOS 65V 28DB SOT12122

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-12804-1-ND BLM7G1822S-80PBGY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2170 MHz 2170 MHz
Minimum Gain 28 dB ? to 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-20-8000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 448-BGA535N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications GNSS
Frequency Range 1164 to 1615 MHz
View Details