Ampleon RF Amplifiers BLM6G22-30,135

Description
RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz 16-HSOPF
Description
RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz 16-HSOPF
Datasheet
Datasheet Summary
Powered by GS/AI

BLM6G22-30 is a 30W LDMOS 2-stage power MMIC designed for base station applications operating within the frequency range of 2100 MHz to 2200 MHz. It is available in two package types: a gull wing surface mount (SOT822-1) and a flat lead (SOT834-1). The amplifier provides a typical average output power of 2W with a power gain of 30 dB and an efficiency of 9% when operating in a 2-carrier W-CDMA mode at frequencies between 2110 MHz and 2170 MHz. The device features integrated temperature compensated biasing, excellent thermal stability, and ESD protection. It is suitable for broadband operation and is compliant with RoHS directives. The pin configuration includes accessible biasing for individual stages, making it adaptable for various applications.

Datasheet Summary
Powered by GS/AI

BLM6G22-30 is a 30W LDMOS 2-stage power MMIC designed for base station applications operating within the frequency range of 2100 MHz to 2200 MHz. It is available in two package types: a gull wing surface mount (SOT822-1) and a flat lead (SOT834-1). The amplifier provides a typical average output power of 2W with a power gain of 30 dB and an efficiency of 9% when operating in a 2-carrier W-CDMA mode at frequencies between 2110 MHz and 2170 MHz. The device features integrated temperature compensated biasing, excellent thermal stability, and ESD protection. It is suitable for broadband operation and is compliant with RoHS directives. The pin configuration includes accessible biasing for individual stages, making it adaptable for various applications.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BLM6G22-30,135 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
BLM6G22-30,135
RF Amplifiers BLM6G22-30,135
RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz 16-HSOPF

RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz 16-HSOPF

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips
Product Number BLM6G22-30,135
Product Name RF Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
0.6 - 5 GHz High Linearity Pre-Driver - QPA9442 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMT Laminate
View Details
 - LT1260CS#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Current Sense Amplifier; Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP16
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers