Ampleon RF Amplifiers BLM2425M9S20Z

Description
RF Amplifier IC 2.45GHz OMP-400-8G-1
Request a Quote Datasheet
Description
RF Amplifier IC 2.45GHz OMP-400-8G-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-BLM2425M9S20Z-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2.45GHz OMP-400-8G-1

RF Amplifier IC 2.45GHz OMP-400-8G-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM2425M9S20Z - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM2425M9S20Z
RF and Wireless - RF Amplifiers BLM2425M9S20Z
IC RF AMP 2.45GHZ OMP400

IC RF AMP 2.45GHZ OMP400

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-BLM2425M9S20Z-ND BLM2425M9S20Z
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2450 MHz 2450 MHz
Minimum Gain 27 dB ? to 27 dB
Maximum Gain 27 dB 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8831TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Applications RF Microwave
View Details