The BLM10D2327-40ABZ is a 2-stage fully integrated asymmetrical Doherty MMIC using Ampleon's GEN10 LDMOS technology, designed as a final-stage amplifier for small cell and massive MIMO applications in the 2500 MHz to 2700 MHz frequency range. It is packaged in a PQFN20 thermally enhanced quad flat package with dimensions of 8.0 x 8.0 x 2.1 mm and features an exposed ground pad. The device integrates an input splitter, output combiner, and pre-match network, providing a 20Ω output impedance and 50Ω input impedance. It supports independent biasing of carrier and peaking stages, offers a maximum drain-source voltage of 65 V, and achieves typical drain efficiency of 44% at 28 V supply and 5.75 W output power. The part meets RoHS compliance and is designed for applications in GSM, W-CDMA, and LTE base stations.
Win Source Part Number: 1000101-BLM10D2327-4
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 500
Voltage - Rated: 65 V
Frequency: 2.5GHz ~ 2.7GHz
Current - Test: 46 mA
Gain: 28dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Package / Case: 20-QFN Exposed Pad
Supplier Device Package: 20-PQFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 1.4µA
HTSUS: 8542.33.0001
Mfr: Ampleon USA Inc.
Other Names: 934960235515,1603-BL
Base Product Number: BLM10
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1000101-BLM10D2327-40ABZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Power Gain | 28 dB |