RF Mosfet LDMOS 28V 46mA 2.5GHz ~ 2.7GHz 28dB 20-PQFN (8x8)
BLM10D2327-40AB/SOT1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1603-BLM10D2327-40ABZTR-ND | BLM10D2327-40ABZ |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 2300 to 2700 MHz | 2300 to 2700 MHz |
| Minimum Gain | 28 dB | ? to 28 dB |