Ampleon RF Amplifiers BLM10D1822-61ABGZ

Description
RF Mosfet LDMOS (Dual), Common Source 28V 108mA 1.8GHz ~ 2.2GHz 28.5dB 48.3dBm OMP-400-8G-1
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 28V 108mA 1.8GHz ~ 2.2GHz 28.5dB 48.3dBm OMP-400-8G-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-BLM10D1822-61ABGZ-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS (Dual), Common Source 28V 108mA 1.8GHz ~ 2.2GHz 28.5dB 48.3dBm OMP-400-8G-1

RF Mosfet LDMOS (Dual), Common Source 28V 108mA 1.8GHz ~ 2.2GHz 28.5dB 48.3dBm OMP-400-8G-1

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM10D1822-61ABGZ
RF and Wireless - RF Amplifiers BLM10D1822-61ABGZ
BLM10D1822-61ABG/OMP 400/TRAYDP

BLM10D1822-61ABG/OMP400/TRAYDP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-BLM10D1822-61ABGZ-ND BLM10D1822-61ABGZ
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1800 to 2200 MHz 1800 to 2200 MHz
Minimum Gain 28.5 dB ? to 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA622E6820HTSA1 - 100359-BGA622E6820HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers