Ampleon RF and Wireless - RF Amplifiers BLM10D1822-61ABGYZ

Description
BLM10D1822-61ABG/OMP -400/REELD
Description
BLM10D1822-61ABG/OMP -400/REELD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM10D1822-61ABGYZ
RF and Wireless - RF Amplifiers BLM10D1822-61ABGYZ
BLM10D1822-61ABG/OMP -400/REELD

BLM10D1822-61ABG/OMP-400/REELD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number BLM10D1822-61ABGYZ
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1800 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-12-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1 - 1023304-BGA7M1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 13 dB
View Details
4 suppliers