Ampleon RF FETs, MOSFETs BLL9G1214L-600U

Description
RF Mosfet LDMOS 32V 400mA 1.2GHz ~ 1.4GHz 19dB 600W SOT502A
Request a Quote Datasheet
Description
RF Mosfet LDMOS 32V 400mA 1.2GHz ~ 1.4GHz 19dB 600W SOT502A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1157-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1157-ND
RF FETs, MOSFETs 1603-1157-ND
RF Mosfet LDMOS 32V 400mA 1.2GHz ~ 1.4GHz 19dB 600W SOT502A

RF Mosfet LDMOS 32V 400mA 1.2GHz ~ 1.4GHz 19dB 600W SOT502A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL9G1214L-600U - 864298-BLL9G1214L-600U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL9G1214L-600U
864298-BLL9G1214L-600U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL9G1214L-600U 864298-BLL9G1214L-600U
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864298-BLL9G1214L-60 0U Features: RF Mosfet LDMOS 32 V 400 mA 1.2GHz ~ 1.4GHz 19dB 600W SOT502A Package: Tray Package: SOT-502A Family Name: BLL9 Categories: Discrete Semiconductor Products Case / Package: SOT502A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-1157, 934960033112, BLL9G1214L-600U-ND

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864298-BLL9G1214L-600U
Features: RF Mosfet LDMOS 32 V 400 mA 1.2GHz ~ 1.4GHz 19dB 600W SOT502A
Package: Tray
Package: SOT-502A
Family Name: BLL9
Categories: Discrete Semiconductor Products
Case / Package: SOT502A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 1603-1157, 934960033112, BLL9G1214L-600U-ND

Buy Now Datasheet
RF Power Transistor - BLL9G1214L-600U - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
BLL9G1214L-600U
RF Power Transistor BLL9G1214L-600U
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLL9G1214L-600U - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLL9G1214L-600U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLL9G1214L-600U
RF MOSFET LDMOS 32V SOT502A

RF MOSFET LDMOS 32V SOT502A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors RF Transistors
Product Number 1603-1157-ND 864298-BLL9G1214L-600U BLL9G1214L-600U BLL9G1214L-600U
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL9G1214L-600U RF Power Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502A SOT3; SOT502A Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
MOSFETs - 2333487 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers