Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL8H1214L-500U BLL8H1214L-500U

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864297-BLL8H1214L-50 0U Features: RF Mosfet LDMOS (Dual), Common Source 50 V 150 mA 1.2GHz ~ 1.4GHz 17dB 500W SOT539A Package: Tray Package: SOT-539A Family Name: BLL8 Categories: Discrete Semiconductor Products Case / Package: SOT539A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.21.0075 Other Part Number: 568-11695, 934068734112
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864297-BLL8H1214L-50 0U Features: RF Mosfet LDMOS (Dual), Common Source 50 V 150 mA 1.2GHz ~ 1.4GHz 17dB 500W SOT539A Package: Tray Package: SOT-539A Family Name: BLL8 Categories: Discrete Semiconductor Products Case / Package: SOT539A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.21.0075 Other Part Number: 568-11695, 934068734112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL8H1214L-500U - 864297-BLL8H1214L-500U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL8H1214L-500U
864297-BLL8H1214L-500U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL8H1214L-500U 864297-BLL8H1214L-500U
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864297-BLL8H1214L-50 0U Features: RF Mosfet LDMOS (Dual), Common Source 50 V 150 mA 1.2GHz ~ 1.4GHz 17dB 500W SOT539A Package: Tray Package: SOT-539A Family Name: BLL8 Categories: Discrete Semiconductor Products Case / Package: SOT539A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.21.0075 Other Part Number: 568-11695, 934068734112

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864297-BLL8H1214L-500U
Features: RF Mosfet LDMOS (Dual), Common Source 50 V 150 mA 1.2GHz ~ 1.4GHz 17dB 500W SOT539A
Package: Tray
Package: SOT-539A
Family Name: BLL8
Categories: Discrete Semiconductor Products
Case / Package: SOT539A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.21.0075
Other Part Number: 568-11695, 934068734112

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLL8H1214L-500U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLL8H1214L-500U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLL8H1214L-500U
RF MOSFET LDMOS 50V SOT539A

RF MOSFET LDMOS 50V SOT539A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 864297-BLL8H1214L-500U BLL8H1214L-500U
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL8H1214L-500U Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; SOT539A SOT-539A
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers