Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770220-BLL6H1214L-25
Packaging: Tray
Package: SOT-502A
Current Rating: 42A
Frequency: 1.2GHz ~ 1.4GHz
Current - Test: 100mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 50V
Power - Output: 250W
Family Name: BLL6H1214L-250
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): BLL6H1214L-250;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 50V SOT502A
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770220-BLL6H1214L-250,112 | BLL6H1214L-250,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL6H1214L-250,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 250 watts |