Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770219-BLL6H1214-500
Packaging: Tray
Package: SOT539A
Frequency: 1.2GHz ~ 1.4GHz
Current - Test: 150mA
Gain: 17dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 500W
Family Name: BLL6H1214-500
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): BLL6H1214-500;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS (Dual), Common Source 50V 150mA 1.2GHz ~ 1.4GHz 17dB 500W SOT539A
RF MOSFET LDMOS 50V SOT539A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 770219-BLL6H1214-500,112 | 568-7559-ND | BLL6H1214-500,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL6H1214-500,112 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 500 watts |