Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864294-BLL6H0514L-13
Features: RF Mosfet LDMOS 50 V 50 mA 1.2GHz ~ 1.4GHz 17dB 130W CDFM2
Package: Tray
Package: SOT-1135A
Part Status: Not For New Designs
Family Name: BLL6
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 568-7557-5, 934064569112, BLL6H0514L-130,112-N
RF FET LDMOS 100V 17DB SOT1135A
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 864294-BLL6H0514L-130,112 | 38-BLL6H0514L-130,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL6H0514L-130,112 | RF FET LDMOS 100V 17DB SOT1135A |
| Package Type | SOT3; CDFM2 | |
| Polarity | N-Channel; N-CHANNEL | |
| Transistor Technology / Material | SILICON | |
| Packing Method | Tape Reel; Tray |