Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770218-BLL6H0514-25,
Packaging: Tray
Package: SOT467C
Current Rating: 2.5A
Frequency: 1.2GHz ~ 1.4GHz
Current - Test: 50mA
Gain: 21dB
Transistor Type: LDMOS
Voltage - Test: 50V
Power - Output: 25W
Family Name: BLL6H0514-25
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT467C
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): BLL6H0514-25;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RF FET LDMOS 100V 21DB SOT467C
RF MOSFET LDMOS 50V SOT467C
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | RF Transistors |
| Product Number | 770218-BLL6H0514-25,112 | 38-BLL6H0514-25,112 | BLL6H0514-25,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL6H0514-25,112 | RF FET LDMOS 100V 21DB SOT467C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 25 watts | 25 watts | |
| Power Gain | 21 dB | 21 dB | |
| Operating Frequency | 1200 to 1400 MHz | ||
| Package Type | SOT3 | Chassis Mount |