Ampleon 89V 502A MOSFET Transistor BLL6G1214L-250,112

Description
Trans RF MOSFET N-CH 89V 3-Pin SOT-502A Product overview: BLL6G1214L-250,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89V, 502A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 89V, 502A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLL6G1214L-250,1 12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF MOSFET N-CH 89V 3-Pin SOT-502A Product overview: BLL6G1214L-250,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89V, 502A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 89V, 502A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLL6G1214L-250,1 12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
89V 502A MOSFET Transistor
285-BLL6G1214L-250,112
89V 502A MOSFET Transistor 285-BLL6G1214L-250,112
Trans RF MOSFET N-CH 89V 3-Pin SOT-502A Product overview: BLL6G1214L-250,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89V, 502A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 89V, 502A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLL6G1214L-250,1 12 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 89V 3-Pin SOT-502A Product overview: BLL6G1214L-250,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89V, 502A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 89V, 502A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLL6G1214L-250,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL6G1214L-250,112 - 864293-BLL6G1214L-250,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL6G1214L-250,112
864293-BLL6G1214L-250,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL6G1214L-250,112 864293-BLL6G1214L-250,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864293-BLL6G1214L-25 0,112 Features: RF Mosfet LDMOS 36 V 150 mA 1.2GHz ~ 1.4GHz 15dB 250W SOT502A Package: Tube Package: SOT-502A Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT502A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 934066063112, BLL6G1214L-250112

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864293-BLL6G1214L-250,112
Features: RF Mosfet LDMOS 36 V 150 mA 1.2GHz ~ 1.4GHz 15dB 250W SOT502A
Package: Tube
Package: SOT-502A
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT502A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 934066063112, BLL6G1214L-250112

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLL6G1214L-250,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLL6G1214L-250,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLL6G1214L-250,112
RF MOSFET LDMOS 36V SOT502A

RF MOSFET LDMOS 36V SOT502A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-BLL6G1214L-250,112 864293-BLL6G1214L-250,112 BLL6G1214L-250,112
Product Name 89V 502A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL6G1214L-250,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 89 volts
Transconductance 5.16E-5 kS
Unlock Full Specs
to access all available technical data