Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL1214-35 BLL1214-35

Description
L-band radar LDMOS driver transistor
Request a Quote Datasheet
Description
L-band radar LDMOS driver transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BLL1214-35 - Rochester Electronics
Newburyport, MA, United States
L-band radar LDMOS driver transistor

L-band radar LDMOS driver transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL1214-35 - 201247-BLL1214-35 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL1214-35
201247-BLL1214-35
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL1214-35 201247-BLL1214-35
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201247-BLL1214-35 Packaging: Tray Voltage Rating: 75V Frequency: 1.2GHz to 1.4GHz Current - Test: 50mA Gain: 13dB Transistor Polarity: LDMOS Voltage - Test: 36V Power - Output: 35W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT467C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 201247-BLL1214-35
Packaging: Tray
Voltage Rating: 75V
Frequency: 1.2GHz to 1.4GHz
Current - Test: 50mA
Gain: 13dB
Transistor Polarity: LDMOS
Voltage - Test: 36V
Power - Output: 35W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT467C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Transistors Transistors
Product Number BLL1214-35 201247-BLL1214-35
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLL1214-35
Package Type SOT-46 SOT3; SOT467C
Unlock Full Specs
to access all available technical data

Similar Products

CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type TO-205AF Metal Can
View Details
MOSFETs - 1827039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details