Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770216-BLF9G38LS-90P
Packaging: Reel package
Package: SOT-1121B
Frequency: 3.4GHz ~ 3.6GHz
Current - Test: 600mA
Gain: 15dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 20W
Family Name: BLF9G38LS-90P
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM4
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF9G38LS-90PU;
Introduction Date: December 07, 2015
ECCN: 3A001.b.3.a.4
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V LDMOST
RF FET LDMOS 65V 15DB SOT1121B
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | RF Transistors |
| Product Number | 770216-BLF9G38LS-90PJ | BLF9G38LS-90PJ | 38-BLF9G38LS-90PJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF9G38LS-90PJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FET LDMOS 65V 15DB SOT1121B |
| Output Power | 20 watts | 20 watts |