Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Mosfet LDMOS (Dual), Common Source 50V 1.3A 400MHz ~ 860MHz 20dB 900W SOT539A
Win Source Part Number: 1028850-BLF989U
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 108 V
Frequency: 400MHz ~ 860MHz
Current - Test: 1.3 A
Gain: 20dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50 V
Power - Output: 900W
Package / Case: SOT-539A
Supplier Device Package: SOT539A
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8µA
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934960146112,1603-11
Base Product Number: BLF989
RF MOSFET LDMOS 50V SOT539A
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF989U | 1603-1183-ND | 1028850-BLF989U | BLF989U |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Power Gain | 22.5 dB | 20 dB |