Ampleon RF FETs, MOSFETs BLF989SU

Description
RF Mosfet LDMOS (Dual), Common Source 50V 1.3A 400MHz ~ 860MHz 20dB 900W SOT539B
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 50V 1.3A 400MHz ~ 860MHz 20dB 900W SOT539B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1184-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1184-ND
RF FETs, MOSFETs 1603-1184-ND
RF Mosfet LDMOS (Dual), Common Source 50V 1.3A 400MHz ~ 860MHz 20dB 900W SOT539B

RF Mosfet LDMOS (Dual), Common Source 50V 1.3A 400MHz ~ 860MHz 20dB 900W SOT539B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1225327-BLF989SU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1225327-BLF989SU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1225327-BLF989SU
Win Source Part Number: 1225327-BLF989SU Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 108 V Frequency: 400MHz ~ 860MHz Current - Test: 1.3 A Gain: 20dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50 V Power - Output: 900W Package / Case: SOT-539B Supplier Device Package: SOT539B ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934960147112,1603-11 84 Base Product Number: BLF989

Win Source Part Number: 1225327-BLF989SU
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 108 V
Frequency: 400MHz ~ 860MHz
Current - Test: 1.3 A
Gain: 20dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50 V
Power - Output: 900W
Package / Case: SOT-539B
Supplier Device Package: SOT539B
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934960147112,1603-1184
Base Product Number: BLF989

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF989SU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF989SU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF989SU
RF MOSFET LDMOS 50V SOT539B

RF MOSFET LDMOS 50V SOT539B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF MOSFET Transistors RF Transistors
Product Number 1603-1184-ND 1225327-BLF989SU BLF989SU
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-539B SOT3 SOT539B
Unlock Full Specs
to access all available technical data