RF Mosfet LDMOS (Dual), Common Source 50V 600mA 470MHz ~ 700MHz 20dB 1000W SOT539A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF MOSFET LDMOS 50V SOT539A
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1603-BLF989EU-ND | BLF989EU | BLF989EU | BLF989EU |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT-539A | SOT539A | SOT-539A | |
| Power Gain | 20 dB | 20 dB | ||
| Operating Frequency | 400 to 860 MHz | 470 to 700 MHz |