Ampleon RF FET LDMOS 110V 20.8DB SOT539B BLF988S,112

Description
RF FET LDMOS 110V 20.8DB SOT539B
Description
RF FET LDMOS 110V 20.8DB SOT539B

Suppliers

Company
Product
Description
Supplier Links
RF FET LDMOS 110V 20.8DB SOT539B - 38-BLF988S,112 - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 110V 20.8DB SOT539B
38-BLF988S,112
RF FET LDMOS 110V 20.8DB SOT539B 38-BLF988S,112
RF FET LDMOS 110V 20.8DB SOT539B

RF FET LDMOS 110V 20.8DB SOT539B

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Transistors
Product Number 38-BLF988S,112
Product Name RF FET LDMOS 110V 20.8DB SOT539B
Polarity N-Channel; N-CHANNEL
Transistor Technology / Material SILICON
Packing Method Tape Reel; Tray
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details