BLF981SU is a 170 W LDMOS transistor in an earless ceramic SOT467B package, designed for broadband applications up to 1400 MHz in broadcast, ISM, avionics, and non-cellular communications. It features integrated ESD protection, high efficiency up to 71%, and ruggedness capable of withstanding a VSWR of 40:1 under pulsed RF conditions at 700 MHz and 50 V drain bias. The device has a maximum drain-source voltage of 108 V, a junction temperature rating of 225 °C, and a thermal resistance from junction to case of 0.61 K/W. It is compliant with RoHS standards and meets ESD sensitivity classifications C2A for CDM and Class 2 for HBM.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BLF981SU |
| Product Name | RF Power Transistor |
| Power Gain | 24 dB |