BLF8G24L-200P is a 200W LDMOS power transistor designed for base station applications in the 2300 MHz to 2400 MHz frequency range. It is housed in a flanged balanced ceramic package (SOT539A) with two mounting holes and four leads. The device has a drain-source voltage rating of 65 V, a maximum junction temperature of 200 °C, and a thermal resistance from junction to case of 0.217 K/W at 60 W output power. It delivers 60 W average output power with a power gain of 17.2 dB and drain efficiency of up to 32% under 1-carrier W-CDMA conditions. The transistor features internal matching, integrated ESD protection, and is rated for VSWR=10:1 load mismatch ruggedness. It meets RoHS Directive 2002/95/EC.
Win Source Part Number: 1049360-BLF8G24L-200
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 1.74 A
Gain: 17.2dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 60W
Package / Case: SOT-539A
Supplier Device Package: SOT539A
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934066302118
Base Product Number: BLF8G24
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1049360-BLF8G24L-200P,118 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 60 watts |