RF Mosfet LDMOS 28V 2.4A 2.11GHz ~ 2.17GHz 17.3dB 80W CDFM6
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770200-BLF8G22LS-270
Packaging: Reel package
Package: SOT-1244C
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 2.4A
Gain: 17.3dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 80W
Family Name: BLF8G22LS
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V CDFM6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-12784-2-ND | 770200-BLF8G22LS-270GVJ | BLF8G22LS-270GVJ |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G22LS-270GVJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-1244C | SOT3 | SOT-1244C |