The BLF8G22LS-240 is a 240W LDMOS power transistor designed for base station applications in the 2110 MHz to 2170 MHz frequency range. It features an earless flanged ceramic package (SOT502B) with the source connected to the flange. The device offers high efficiency, excellent ruggedness withstanding a VSWR of 10:1, and is internally matched for ease of use. With a maximum drain-source voltage of 65 V and a junction temperature rating of 225 °C, it operates efficiently under continuous wave conditions with a thermal resistance from junction to case of 0.263 K/W. The transistor includes integrated ESD protection and complies with RoHS Directive 2002/95/EC.
Win Source Part Number: 1049358-BLF8G22LS-24
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 2 A
Gain: 19dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 55W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934067525118
Base Product Number: BLF8
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1049358-BLF8G22LS-240J |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 55 watts |