Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770198-BLF8G22LS-200
Packaging: Reel package
Package: SOT-1244B
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 2A
Gain: 19dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 55W
Family Name: BLF8G22LS-200V
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G22LS-200V,112; BLF8G22LS-200V;
Introduction Date: December 07, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 770198-BLF8G22LS-200V,118 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G22LS-200V,118 |
| Output Power | 55 watts |